Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8705BYLFT 8705BYLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776425-8705BYLFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 8705 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 8705BYLF; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776425-8705BYLFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 8705 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 8705BYLF; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8705BYLFT - 776425-8705BYLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8705BYLFT
776425-8705BYLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8705BYLFT 776425-8705BYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776425-8705BYLFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 8705 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 8705BYLF; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776425-8705BYLFT
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: 8705
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 8705BYLF;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776425-8705BYLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8705BYLFT
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers