Integrated Device Technology WAN PLL With Dual Reference Inputs 82V3002APVG8

Description
The 82V3002A is a WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3002A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3002A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 3, Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011, ITU -T G.813 Option 1 for 2048 kbit/s interface, and ITU -T G.812 Type IV clocks for 1544 kbit/s interface and 2048 kbit/s interface. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3002A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.
Request a Quote Datasheet
Description
The 82V3002A is a WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3002A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3002A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 3, Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011, ITU -T G.813 Option 1 for 2048 kbit/s interface, and ITU -T G.812 Type IV clocks for 1544 kbit/s interface and 2048 kbit/s interface. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3002A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WAN PLL With Dual Reference Inputs - 82V3002APVG8 - Integrated Device Technology
San Jose, CA, USA
WAN PLL With Dual Reference Inputs
82V3002APVG8
WAN PLL With Dual Reference Inputs 82V3002APVG8
The 82V3002A is a WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3002A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3002A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 3, Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011, ITU -T G.813 Option 1 for 2048 kbit/s interface, and ITU -T G.812 Type IV clocks for 1544 kbit/s interface and 2048 kbit/s interface. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3002A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.

The 82V3002A is a WAN PLL with dual reference inputs. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3002A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3002A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 3, Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011, ITU -T G.813 Option 1 for 2048 kbit/s interface, and ITU -T G.812 Type IV clocks for 1544 kbit/s interface and 2048 kbit/s interface. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3002A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 82V3002APVG8
717357-82V3002APVG8
Clock/Timing - Clock/Timing - Application Specific - 82V3002APVG8 717357-82V3002APVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717357-82V3002APVG8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 32.768MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: Clock PLL: Yes Main Purpose: Stratum Family Name: 82V3002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 82V3002APV8; 82V3002APV; 82V3002APVG; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 717357-82V3002APVG8
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 32.768MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, TTL
Output: Clock
PLL: Yes
Main Purpose: Stratum
Family Name: 82V3002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 82V3002APV8; 82V3002APV; 82V3002APVG;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 82V3002APVG8 717357-82V3002APVG8
Product Name WAN PLL With Dual Reference Inputs Clock/Timing - Clock/Timing - Application Specific - 82V3002APVG8
Bus Interface LVCMOS Clock
Package Type Surface Mount; SSOP; SSOP Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts
Frequency 0.0080 to 32.77 MHz 32.77 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-LFCSP (4x4)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09327-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers