Integrated Device Technology WAN PLL With Single Reference Input 82V3001APVG

Description
The 82V3001A is a WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3001A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3001A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/ wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3001A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.
Datasheet
Description
The 82V3001A is a WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3001A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3001A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/ wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3001A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WAN PLL With Single Reference Input - 82V3001APVG - Integrated Device Technology
San Jose, CA, USA
WAN PLL With Single Reference Input
82V3001APVG
WAN PLL With Single Reference Input 82V3001APVG
The 82V3001A is a WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3001A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3001A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/ wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3001A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.

The 82V3001A is a WAN PLL with single reference input. It contains a Digital Phase-Locked Loop ( DPLL ), which generates ST - BUS clocks and framing signals that are phase locked to a 2.048 MHz, 1.544 MHz or 8 kHz input reference. The 82V3001A provides eight types of clock signals (C1.5o, C3o, C6o, C2o, C4o, C8o, C16o, C32o) and six types of framing signals (F0o, F8o, F16o, F32o, RSP , TSP ) for the multitrunk T1 and E1 primary rate transmission links. The 82V3001A is compliant with AT &T TR62411 , Telcordia GR - 1244- CORE Stratum 4 Enhanced and Stratum 4, ETSI ETS 300 011. It meets the jitter/wander tolerance, jitter/wander transfer, intrinsic jitter/ wander, frequency accuracy, capture range, phase change slope, holdover frequency accuracy and MTIE (Maximum Time Interval Error) requirements for these specifications. The 82V3001A can be used in synchronization and timing control for T1 and E1 systems, or used as ST - BUS clock and frame pulse sources. It can also be used in access switch, access routers, ATM edge switches, wireless base station controllers, or IADs (Integrated Access Devices), PBXs and line cards.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 82V3001APVG
Product Name WAN PLL With Single Reference Input
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; SSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
7 suppliers
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5332AD09026-GM2RTR-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers