Integrated Device Technology Field Programmable Triple Output SS VersaClock Synthesizer 343MPLFT

Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Request a Quote Datasheet
Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable Triple Output SS VersaClock Synthesizer - 343MPLFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable Triple Output SS VersaClock Synthesizer
343MPLFT
Field Programmable Triple Output SS VersaClock Synthesizer 343MPLFT
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 343MPLFT - 135740-343MPLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 343MPLFT
135740-343MPLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 343MPLFT 135740-343MPLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135740-343MPLFT Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135740-343MPLFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 343MPLFT 135740-343MPLFT
Product Name Field Programmable Triple Output SS VersaClock Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 343MPLFT
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount; 8-SOIC
Supply Voltage 3.3 volts 3.15 to 3.45 volts
Frequency 0.2500 to 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Features / Standards RoHS
View Details
8 suppliers