Integrated Device Technology Clock Buffers 2305A-1DCG8

Description
2305A 3.3V PLL ZERO DELAY CLOCK BUFFER
Request a Quote Datasheet
Description
2305A 3.3V PLL ZERO DELAY CLOCK BUFFER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - 2643451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2643451
Clock Buffers 2643451
2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2643451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2643451P
Clock Buffers 2643451P
2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2643450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2643450
Clock Buffers 2643450
2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

2305A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1DCG8 - 1003198-2305A-1DCG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1DCG8
1003198-2305A-1DCG8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1DCG8 1003198-2305A-1DCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1003198-2305A-1DCG8 Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1003198-2305A-1DCG8
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2643451 1003198-2305A-1DCG8
Product Name Clock Buffers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1DCG8
Device Type Clock Driver Clock Generator
Package Type SOIC; SOIC Surface Mount; 8-SOIC
Frequency 133 MHz 133 MHz
Operating Temperature -40 C (-40 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers