Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309-1HPGG 2309-1HPGG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761864-2309-1HPGG Packaging: Bulk Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2309 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761864-2309-1HPGG Packaging: Bulk Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2309 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309-1HPGG
761864-2309-1HPGG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309-1HPGG 761864-2309-1HPGG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761864-2309-1HPGG Packaging: Bulk Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2309 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 761864-2309-1HPGG
Packaging: Bulk
Type: Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 2309
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT;
Introduction Date: January 09, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers - 2637879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637879
Clock Buffers 2637879
2309 3.3V PLL ZERO DELAY CLOCK BUFFER

2309 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2637880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637880
Clock Buffers 2637880
2309 3.3V PLL ZERO DELAY CLOCK BUFFER

2309 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2637880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637880P
Clock Buffers 2637880P
2309 3.3V PLL ZERO DELAY CLOCK BUFFER

2309 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 761864-2309-1HPGG 2637879
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309-1HPGG Clock Buffers
Device Type Clock Generator Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount SSOP; TSSOP; TSSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY24902ZXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers