Integrated Device Technology Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| 312 | |
| IDT 5P1103 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. | |
| IDT 5P1105 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. | |
| Provides system design and software architects with hardware and software tools for target device evaluation, software development and system integration and prototyping. | |
| The 89EBPES12T3G2 Evaluation Board (also referred to as EB12T3G2 ) provides an evaluation platform for the PES12T3G2 switch. It is also a cost effective way to add a PCIe downstream... | |
| The 89EBPES16T4G2 Evaluation Board (also referred to as EB16T4G2 ) provides an evaluation platform for the PES16T4G2 switch. It is also a cost effective way to add a PCIe downstream... | |
| The 89EBPES24T6G2 Evaluation Board (also referred to as EB24T6G2 ) provides an evaluation platform for the PES24T6G2 switch. It is also a cost effective way to add PCIe ports (slots)... | |
| The 89EBPES32x8G2 Evaluation Board (also referred to as EB32x8G2) provides an evaluation platform for the PES32T8G2 and PES32H8G2 switches. It is also a cost effective way to add PCIe ports... | |
| The 89EBPES48H12G2 Evaluation Board provides an evaluation platform for the PES48H12G2 and the PES48T12G2 switch. It is also a cost effective way to add PCIe ports (slots) to an existing... | |
| The 89EBPES4T4 Evaluation Board (also referred to as EB4T4 ) provides an evaluation platform for the PES4T4 switch and the PES3T3 switch. It is also a cost effective way to... | |
| The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full... | |
| The 89HP0504P ( QFN2 ) Repeater cabling evaluation kit is a set of 2-boards designed to allow testing of PCIe2 cabled and mux/demux applications. There is a host interface board... | |
| The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from... | |
| The 89HP0504PB ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full... | |
| The 89HP0504PB ( QFN -2) Repeater Cabling Evaluation Kit is a set of 2-boards designed to allow testing of PCIe2 cabled and mux/demux applications. There is a host interface board... | |
| The 89HP0504U Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from a USB3... | |
| The 89HP0504UB Repeater USB3 Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from USB3... | |
| The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from... | |
| The 89HP0602Q Repeater SATA Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for SATA applications. This board provides a 1-lane connection... | |
| The 89HP0602Q Repeater USB3 Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for USB3 applications. This board provides a 1-lane connection... | |
| The 89HP0604S Repeater ( QFN ) Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection... | |
| The 89HP0604SB Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host... | |
| The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from... | |
| The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from... | |
| The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from... | |
| The 89KTPES48H12G2 evaluation board (also referred to as EB48H12G2 ) provides an evaluation platform for the 89HPES48H12G2 switch. It is also a cost effective way to add PCIe ports (slots)... | |
| The 89KTPES5T5 Evaluation Board (also referred to as EB8T5A *) provides an evaluation platform for the 89HPES8T5A switch. It is also a cost effective way to add a PCIe downstream... | |
| The 89KTT0832P retimer evaluation board is designed to enable quick in-system testing of IDT ’s 16-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 16-lane PCIe connection from... | |
| The 8T49N241 - EVK is designed to help the customer evaluate the 8T49N241 Universal Frequency Translator ( UFT 3G). When the board is connected to a PC running IDT Timing... | |
| The 8T49N242 - EVK is designed to help the customer evaluate the 8T49N242 Universal Frequency Translator ( UFT 3G). When the board is connected to a PC running IDT Timing... | |
| The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA... | |
| The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite... | |
| The F2912EVBI is the Evaluation Board for High Reliability SP2T RF Switch F2912. | |
| The EB - LOGAN -19 Evaluation Board provides an evaluation platform for the PES24NT24G2 switch and for other members of this switch family including PES16NT16G2 and PES12NT12G2 . Detailed information... | |
| The EB - LOGAN -19 Evaluation Board provides an evaluation platform for the PES24NT24G2 switch and for other members of this switch family including PES16NT16G2 and PES12NT12G2 . The evaluation... | |
| The EB - LOGAN -23 Evaluation Board provides an evaluation platform for both the PES32NT24AG2 and PES32NT24BG2 switches and for several other members of this switch family including PES32NT8AG2 ,... | |
| The EB - LOGAN -23 Evaluation Board provides an evaluation platform for both the PES32NT8AG2 and PES32NT8BG2 switch and for several other members of this switch family including PES32NT24AG2 ,... | |
| The EB - LOGAN -23 Evaluation Board provides an evaluation platform for both the PES32NT8BG2 and PES32NT8AG2 switch and for several other members of this switch family including PES32NT24AG2 ,... | |
| The EB - LOGAN -23 Evaluation Board provides an evaluation platform for the PES24NT6AG2 switches and for several other members of this switch family including PES32NT24AG2 and PES32NT24BG2 , PES24NT24G2... | |
| The EVK - 8T49N1012 evaluation board kit is a platform that is designed to help the customer evaluate IDT ’s 8T49N1012 FemtoClock® NG 12-output Frequency Synthesizer. When the board is... | |
| The EVK - UFT285 -6-7 is designed to help the customer evaluate the 8T49N285 , 8T49N286 , and 8T49N287 devices. When the board is connected to a PC running IDT... | |
| The EVK -8V97051 is designed to help the customer evaluate the 8V97051 RF Synthesizer / PLL . When the board is connected to a PC running IDT Timing Commander software... | |
| The F0480EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F0480 RF VGA . The attenuation setting may be set using the F0480’s serial... | |
| The F1178EVBI is a fully populated evaluation board that allows the customer to easily evaluate the F1178 Dual Mixers. Header pins on the evaluation board allow for choosing the bias... | |
| The F1192EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1192. There is onboard 4:1 Balun to translate 200 ohm IF output impedance to... | |
| The F1200EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1200 Intermediate Frequency Digital Variable Gain Amplifier. Attenuation may be set using either the... | |
| The F1240EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1240 Dual Intermediate Frequency Digital Variable Gain Amplifier. Attenuation may be set using either... | |
| The F1241EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1241 Dual Intermediate Frequency Digital Variable Gain Amplifier. Attenuation may be set using either... | |
| The F1320EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1320 DPD Demodulator. RF input, LO input, standby mode, and attenuator setting may be... | |
| The F1358EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1358 DPD Demodulator. RF input, standby mode, and attenuator setting may be set using... | |
| The F1370EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1370 DPD Demodulator. RF input, standby mode, and attenuator setting may be set using... | |
| The F1423EVB is a fully-populated evaluation board which allows the customer to easily evaluate the F1423 differential input amplifer. There are four options available to configure the board as differential,... | |
| The F1455EVBK is a fully populated evaluation board which allows the customer to easily evaluate the F1455 TX RF Digital Variable Gain Amplifier. Attenuation is set using SPI . The... | |
| The F1653EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1653 Broadband ZIF / CIF I/Q modulator. The board allows an external voltage supply... | |
| The F1792EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1792. There is onboard 4:1 Balun to translate 200 ohm IF output impedance to... | |
| The F1912EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1912 digital step attenuator. Attenuation may be set using either the F1912’s parallel control... | |
| The F1950EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1950 digital step attenuator. Attenuation may be set using either the F1950’s parallel control... | |
| The F1951EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1951 digital step attenuator. Attenuation may be set using either the F1951’s parallel control... | |
| The F1953EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1953 digital step attenuator. Attenuation may be set using either the F1953’s parallel control... | |
| The F1956EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1956 digital step attenuator. Attenuation may be set using either the F1956’s parallel control... | |
| The F1975EVBI is a fully populated evaluation board which allows the customer to easily evaluate the device. Attenuation may be set using either the parallel control input or its serial... | |
| The F1977EVBI is a fully populated evaluation board which allows the customer to easily evaluate the device. Attenuation may be set using either the parallel control input or its serial... | |
| The F2250EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2250 Voltage Variable Attenuator. Attenuation slope may be set to either positive or negative... | |
| The F2255EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2255 Voltage Variable Attenuator. Attenuation slope may be set to either positive or negative... | |
| The F2258EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2258 Voltage Variable Attenuator. Attenuation slope may be set to either positive or negative... | |
| The F2914EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2914 RF switch. “Thru” calibration connectors are conveniently located on the eval board to... | |
| The F2915EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2915 RF switch. “Thru” calibration connectors are conveniently located on the eval board to... | |
| The F2923EVBI is a fully populated evaluation board which allows the customer to easily evaluate the product. “Thru” calibration connectors are conveniently located on the eval board to simplify the... | |
| The F2932EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2932 RF switch. “Thru” calibration connectors are conveniently located on the eval board to... | |
| The F2933EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2933 RF switch. “Thru” calibration connectors are conveniently located on the eval board to... | |
| The IDT Tsi381 evaluation board is ideal for evaluating and prototyping the Tsi381 PCIe-to- PCI bridge. The Tsi381 evaluation board is an extended height x1 PCIe card that is designed... | |
| The IDT Tsi382 evaluation board is ideal for evaluating and prototyping the Tsi382 PCIe-to- PCI bridge. The Tsi382 evaluation board is an extended height x1 PCIe card that is designed... | |
| The IDT Tsi384 evaluation board is ideal for evaluating and prototyping the Tsi384 PCIe-to- PCI bridge. The Tsi384 evaluation board is an extended height x4 PCIe card that is designed... | |
| The IDT8EBV89316 Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The inputs can operate at... | |
| The IDT8EBV89317 10G Ethernet PLL Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The reference... | |
| The IDTP9120 - EVAL is an evaluation board for the IDTP9120 - Programmable Triple Channel PMIC as well as the compatible IDTP9122 - Programmable Dual Channel PMIC . The board... | |
| The IDTP9145 - I0NQG - EVAL and IDTP9145 - I0NAG - EVAL are evaluation boards for the IDTP9145 - Programmable Triple Channel PMIC and the IDTP9147 / P9148 distributed power... | |
| The P8300- EVAL is an evalution platform which demonstrates the features of P8300. It has the built-in I²C to USB interface which allows programming and debugging of the PMIC by... | |
| The P9022 CSP evaluation board serves to demonstrate the features and performance of the P9022 wireless power receiver solution for the WPC mobile device with RX -A Coil. The intuitive... | |
| The P9030 “Qi” evaluation board serves to demonstrate the features and performance of the 9030 wireless power charging solution for base stations with a TX -A1 coil transmitter. The board... | |
| The Tsi340- RDK1 is the evaluation board for the Tsi340 PCI to PCI Bridge, which provides bridging between two PCI buses operating up to 66 MHz in 32-bit mode. | |
| The Tsi352 PCI -to- PCI bridge evaluation board evaluates all the features of the Tsi352 PCI to PCI Bridge. The primary PCI interface of the Tsi352 is wired to a... | |
| The UFT ™ 3G Evaluation Kit is designed to enable a quick configuration and testing of the IDT third generation of Universal Frequency Translators. The Evaluation Kit ships with the... | |
| This is the evaluation board for the IDT 5P35021 VersaClock 3S programmable clock generator. With RMS phase jitter less than 3 picoseconds over the full 12 kHz to 20 MHz... | |
| This is the evaluation board for the IDT 5P35023 VersaClock 3S programmable clock generator. With RMS phase jitter less than 3 picoseconds over the full 12 kHz to 20 MHz... | |
| This is the evaluation board for the IDT 5P49V5907 programmable clock generator. With RMS phase jitter less than 0.75 picoseconds over the full 12 kHz to 20 MHz integration range,... | |
| This is the evaluation board for the IDT 5P49V5908 programmable clock generator. With RMS phase jitter less than 0.75 picoseconds over the full 12 kHz to 20 MHz integration range,... | |
| This is the evaluation board for the IDT 5P49V5933 VersaClock 5 programmable clock generator with integrated crystal. With RMS phase jitter less than 0.7 picoseconds over the full 12 kHz... | |
| This is the evaluation board for the IDT 5P49V5935 VersaClock 5 programmable clock generator with integrated crystal. With RMS phase jitter less than 0.7 picoseconds over the full 12 kHz... | |
| This is the evaluation board for the IDT 5P49V5943 programmable clock generator. With RMS phase jitter less than 0.7 picoseconds over the full 12 kHz to 20 MHz integration range,... | |
| This is the evaluation board for the IDT 5P49V5944 programmable clock generator. With RMS phase jitter less than 0.7 picoseconds over the full 12 kHz to 20 MHz integration range,... | |
| This is the evaluation board for the IDT 5P49V59xx VersaClock 5 family of programmable clock generators. With RMS phase jitter less than 0.7 picoseconds over the full 12 kHz to... | |
| This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz... |