Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILF 87973DYILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811778-87973DYILF Packaging: Tray Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87973
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811778-87973DYILF Packaging: Tray Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87973
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILF
811778-87973DYILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILF 811778-87973DYILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811778-87973DYILF Packaging: Tray Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87973

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811778-87973DYILF
Packaging: Tray
Type: Clock Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 125MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-LQFP
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS87973

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 811778-87973DYILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILF
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE906R002PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers