IC SYNTHESIZER 8LVDS 32-LQFP Product overview: 844008BYI-15LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-844008BYI-15LFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044737-844008BYI-15
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 125MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-844008BYI-15LFT | 1044737-844008BYI-15LFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844008BYI-15LFT |
| Bus Interface | LVDS | LVDS; LVDS |
| Package Type | Reel - TR | Surface Mount; 32-LQFP (7x7) |
| Frequency | 125 MHz | 125 MHz |