Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF 813252CKI-02LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729238-813252CKI-02L F Series: FemtoClock Packaging: Tray Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 312.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: 813252-02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): 813252CKI-02LFT; 813N252CKI-02LFT; 813N252CKI-02LF; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729238-813252CKI-02L F Series: FemtoClock Packaging: Tray Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 312.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: 813252-02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): 813252CKI-02LFT; 813N252CKI-02LFT; 813N252CKI-02LF; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF - 729238-813252CKI-02LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF
729238-813252CKI-02LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF 729238-813252CKI-02LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729238-813252CKI-02L F Series: FemtoClock Packaging: Tray Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 312.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: 813252-02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): 813252CKI-02LFT; 813N252CKI-02LFT; 813N252CKI-02LF; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729238-813252CKI-02LF
Series: FemtoClock
Packaging: Tray
Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 312.5MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete(EOL)
Family Name: 813252-02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): 813252CKI-02LFT; 813N252CKI-02LFT; 813N252CKI-02LF;
Introduction Date: April 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729238-813252CKI-02LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - ADN2811ACPZ-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1MAFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers