Integrated Device Technology Low Power Wideband Fractional RF Synthesizer 8V97051NLGI8

Description
The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio card. It is offered in a compact 5x5, 32- VFQFN package with 50ω differential RF output impedances for ease of integration into the receiver or transmitter lineup. The 8V97051 Wideband RF Synthesizer / PLL offers a default Fractional Mode with the option to use it with an Integer mode. It requires an external loop filter. The 8V97051 with integrated Voltage Controlled Oscillator ( VCO ) supports output frequencies from 34.375MHz to 4400MHz and maintains superior phase noise and spurious performance. RF_OUT[A:B] output drivers have independently programmable output power ranging from –4dBm to +7dBm. The RF_OUT outputs can be muted. The mute function is accessible via a SPI command or mute pin.
Datasheet
Description
The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio card. It is offered in a compact 5x5, 32- VFQFN package with 50ω differential RF output impedances for ease of integration into the receiver or transmitter lineup. The 8V97051 Wideband RF Synthesizer / PLL offers a default Fractional Mode with the option to use it with an Integer mode. It requires an external loop filter. The 8V97051 with integrated Voltage Controlled Oscillator ( VCO ) supports output frequencies from 34.375MHz to 4400MHz and maintains superior phase noise and spurious performance. RF_OUT[A:B] output drivers have independently programmable output power ranging from –4dBm to +7dBm. The RF_OUT outputs can be muted. The mute function is accessible via a SPI command or mute pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Wideband Fractional RF Synthesizer - 8V97051NLGI8 - Integrated Device Technology
San Jose, CA, USA
Low Power Wideband Fractional RF Synthesizer
8V97051NLGI8
Low Power Wideband Fractional RF Synthesizer 8V97051NLGI8
The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio card. It is offered in a compact 5x5, 32- VFQFN package with 50ω differential RF output impedances for ease of integration into the receiver or transmitter lineup. The 8V97051 Wideband RF Synthesizer / PLL offers a default Fractional Mode with the option to use it with an Integer mode. It requires an external loop filter. The 8V97051 with integrated Voltage Controlled Oscillator ( VCO ) supports output frequencies from 34.375MHz to 4400MHz and maintains superior phase noise and spurious performance. RF_OUT[A:B] output drivers have independently programmable output power ranging from –4dBm to +7dBm. The RF_OUT outputs can be muted. The mute function is accessible via a SPI command or mute pin.

The 8V97051 is a high performance Wideband RF Synthesizer / PLL optimized for use as the local oscillator ( LO ) in Multi-Carrier, Multi-mode FDD & TDD Base Station radio card. It is offered in a compact 5x5, 32- VFQFN package with 50Ω differential RF output impedances for ease of integration into the receiver or transmitter lineup. The 8V97051 Wideband RF Synthesizer / PLL offers a default Fractional Mode with the option to use it with an Integer mode. It requires an external loop filter. The 8V97051 with integrated Voltage Controlled Oscillator ( VCO ) supports output frequencies from 34.375MHz to 4400MHz and maintains superior phase noise and spurious performance. RF_OUT[A:B] output drivers have independently programmable output power ranging from –4dBm to +7dBm. The RF_OUT outputs can be muted. The mute function is accessible via a SPI command or mute pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8V97051NLGI8
Product Name Low Power Wideband Fractional RF Synthesizer
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5325A-C-GMR-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers