Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-2DCG8 2308B-2DCG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807897-2308B-2DCG8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-2
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807897-2308B-2DCG8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-2DCG8
807897-2308B-2DCG8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-2DCG8 807897-2308B-2DCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807897-2308B-2DCG8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-2

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807897-2308B-2DCG8
Packaging: Reel
Type: Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133.3MHz
Number of Circuits: 1
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT2308-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 807897-2308B-2DCG8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-2DCG8
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details