Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840021AGILFT 840021AGILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776403-840021AGILFT Series: FemtoClock Packaging: Reel package Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: 840021 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CY2XP41ZXCT; CY2XP311ZXCT; CY2XP31ZXIT; CY2XP311ZXC ; Introduction Date: July 12, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776403-840021AGILFT Series: FemtoClock Packaging: Reel package Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: 840021 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CY2XP41ZXCT; CY2XP311ZXCT; CY2XP31ZXIT; CY2XP311ZXC ; Introduction Date: July 12, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840021AGILFT - 776403-840021AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840021AGILFT
776403-840021AGILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840021AGILFT 776403-840021AGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776403-840021AGILFT Series: FemtoClock Packaging: Reel package Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: 840021 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CY2XP41ZXCT; CY2XP311ZXCT; CY2XP31ZXIT; CY2XP311ZXC ; Introduction Date: July 12, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776403-840021AGILFT
Series: FemtoClock
Packaging: Reel package
Type: Clock/Frequency Synthesizer, Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 840021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): CY2XP41ZXCT; CY2XP311ZXCT; CY2XP31ZXIT; CY2XP311ZXC ;
Introduction Date: July 12, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776403-840021AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840021AGILFT
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details