Integrated Device Technology 260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 84021BYLF

Description
The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic.
Datasheet
Description
The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer - 84021BYLF - Integrated Device Technology
San Jose, CA, USA
260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
84021BYLF
260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 84021BYLF
The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic.

The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 84021BYLF
Product Name 260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 336-1097-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
10 suppliers
Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers