The 843N252-45 is a 1 LVPECL and 1 LVCMOS output Synthesizer optimized to generate Ethernet reference clock frequencies. The device uses IDT ’s fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. Using a 25MHz parallel resonant crystal, the following frequencies can be generated: 156.25MHz and 125MHz. With a very low phase noise VCO it is targeted to achieve 0.4ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843N252-45 is packaged in a small 16-pin TSSOP package.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 843N252GG-45LFT |
| Product Name | FemtoClock NG Crystal-to-3.3V LVPECL Frequency Synthesizer |
| Bus Interface | LVPECL; LVCMOS,LVPECL |
| Package Type | Surface Mount; TSSOP; TSSOP |
| Supply Voltage | 3.3 volts |