Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-110NLGI 8T49N222B-110NLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809866-8T49N222B-110 NLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809866-8T49N222B-110 NLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-110NLGI - 809866-8T49N222B-110NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-110NLGI
809866-8T49N222B-110NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-110NLGI 809866-8T49N222B-110NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809866-8T49N222B-110 NLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809866-8T49N222B-110NLGI
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 156.25MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 809866-8T49N222B-110NLGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-110NLGI
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
 - 550BF200M000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers