The 5V49EE703 is a programmable clock generator intended for high performance data-communications,
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776510-5V49EE703NDGI
Series: VersaClock III
Packaging: Reel package
Type: Clock Generator, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: 5V49EE703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x4)
Alternative Parts (Cross-Reference): 5V49EE703NDGI;
Introduction Date: May 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC CLK GEN EEPROM PROGR 28QFN / Clock Generator 1MHz to 200MHz-IN 200MHz-OUT 28-Pin VFQFPN EP T/R Product overview: 5V49EE703NDGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE703NDGI8 can be used for catalog matching and distributor lookup.
| Integrated Device Technology | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers |
| Product Number | 5V49EE703NDGI8 | 776510-5V49EE703NDGI8 | 728-5V49EE703NDGI8 |
| Product Name | EEPROM Programmable Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE703NDGI8 | 1MHz 200MHz Clock and Timing IC |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL |
| Package Type | Surface Mount; VFQFPN | Surface Mount | Reel package |
| Supply Voltage | 3.3 volts | 3.13 to 3.46 volts |