Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 843242AGLF

Description
The 843242 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the follow-ing frequencies can be generated based on the settings of 4 frequency select pins ( SEL [A1:A0], SEL [B1:B0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843242 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843242 is packaged in a small 16-pin TSSOP package.
Datasheet
Description
The 843242 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the follow-ing frequencies can be generated based on the settings of 4 frequency select pins ( SEL [A1:A0], SEL [B1:B0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843242 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843242 is packaged in a small 16-pin TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer - 843242AGLF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
843242AGLF
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 843242AGLF
The 843242 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the follow-ing frequencies can be generated based on the settings of 4 frequency select pins ( SEL [A1:A0], SEL [B1:B0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843242 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843242 is packaged in a small 16-pin TSSOP package.

The 843242 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the follow-ing frequencies can be generated based on the settings of 4 frequency select pins ( SEL [A1:A0], SEL [B1:B0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz.

The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843242 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843242 is packaged in a small 16-pin TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843242AGLF
Product Name FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers
CDCEL937 Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
Clock and Timing IC - 728-SI51210-A01AFMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 3.63 volts
View Details
4 suppliers