Integrated Device Technology 2 Output PCIe GEN1/2 Synthesizer 5V41285NLGI8

Description
The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins.
Datasheet
Description
The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2 Synthesizer - 5V41285NLGI8 - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2 Synthesizer
5V41285NLGI8
2 Output PCIe GEN1/2 Synthesizer 5V41285NLGI8
The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins.

The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41285NLGI8
Product Name 2 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51214-A01AFM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 1.71 to 1.89 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1378144-CDCM6208V1ERGZR - Win Source Electronics
Specs
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type 48-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers