The IDT5V41315 is a PCIe Gen1/2/3 clock synthesizer suitable for use in both Common-Clocked and Separate Reference clock with No Spread ( SRNS ) timing architectures. The IDT5V41315 uses a 25MHz input to generate 4 different output frequencies. The output frequency is selectable via select pins.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 5V41315PGGI8 |
| Product Name | 2 Output PCIe GEN1/2/3 Synthesizer |
| Bus Interface | HCSL |
| Package Type | Surface Mount; TSSOP; TSSOP |
| Supply Voltage | 3.3 volts |