Integrated Device Technology 780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84320AYI-01LF

Description
The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input reference or crystal frequency. The VCO and output frequency can be programmed using theserial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 84320I-01make it an ideal clock source for 10 Gigabit Ethernet, SONET , and Serial Attached SCSI applications.
Datasheet
Description
The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input reference or crystal frequency. The VCO and output frequency can be programmed using theserial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 84320I-01make it an ideal clock source for 10 Gigabit Ethernet, SONET , and Serial Attached SCSI applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer - 84320AYI-01LF - Integrated Device Technology
San Jose, CA, USA
780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer
84320AYI-01LF
780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84320AYI-01LF
The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input reference or crystal frequency. The VCO and output frequency can be programmed using theserial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 84320I-01make it an ideal clock source for 10 Gigabit Ethernet, SONET , and Serial Attached SCSI applications.

The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input reference or crystal frequency. The VCO and output frequency can be programmed using theserial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 84320I-01make it an ideal clock source for 10 Gigabit Ethernet, SONET , and Serial Attached SCSI applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 84320AYI-01LF
Product Name 780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers