Integrated Device Technology FemtoClock NG Triple Universal Frequency Translator 8T49N366A-999ASGI8

Description
The IDT8T49N366I integrates low phase noise Frequency Translation / Synthesis and Jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has three fully independent PLLs. Each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N366I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator
Datasheet
Description
The IDT8T49N366I integrates low phase noise Frequency Translation / Synthesis and Jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has three fully independent PLLs. Each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N366I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Triple Universal Frequency Translator - 8T49N366A-999ASGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Triple Universal Frequency Translator
8T49N366A-999ASGI8
FemtoClock NG Triple Universal Frequency Translator 8T49N366A-999ASGI8
The IDT8T49N366I integrates low phase noise Frequency Translation / Synthesis and Jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has three fully independent PLLs. Each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N366I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator

The IDT8T49N366I integrates low phase noise Frequency Translation / Synthesis and Jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has three fully independent PLLs. Each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N366I has three operating modes to support a very broad spectrum of applications:Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N366A-999ASGI8
Product Name FemtoClock NG Triple Universal Frequency Translator
Bus Interface LVPECL; LVDS; LVPECL,LVDS
Package Type Surface Mount; CABGA
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
7 suppliers
Clock and Timing IC - 728-SI51218-A07714-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers