Integrated Device Technology Field Programmable SS VersaClock Synthesizer 341MIPLF

Description
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.
Datasheet
Description
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable SS VersaClock Synthesizer - 341MIPLF - Integrated Device Technology
San Jose, CA, USA
Field Programmable SS VersaClock Synthesizer
341MIPLF
Field Programmable SS VersaClock Synthesizer 341MIPLF
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.

The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 341MIPLF
Product Name Field Programmable SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
Supply Voltage 3 to 6 volts
View Details
6 suppliers
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GTR-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
3 suppliers