Integrated Device Technology SOIC Clock and Timing IC 181M-01LFT

Description
IC CLOCK GEN LOW EMI 8-SOIC Product overview: 181M-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN LOW EMI 8-SOIC Product overview: 181M-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-181M-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-181M-01LFT
SOIC Clock and Timing IC 728-181M-01LFT
IC CLOCK GEN LOW EMI 8-SOIC Product overview: 181M-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-01LFT can be used for catalog matching and distributor lookup.

IC CLOCK GEN LOW EMI 8-SOIC Product overview: 181M-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-181M-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 181M-01LFT - 760684-181M-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 181M-01LFT
760684-181M-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 181M-01LFT 760684-181M-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760684-181M-01LFT Packaging: Reel package Type: Spread Spectrum Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 75MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.5 V Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 181-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CYW181-01SX; W181-52G; W181-03SZ; Introduction Date: August 27, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 760684-181M-01LFT
Packaging: Reel package
Type: Spread Spectrum Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 75MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.5 V
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: 181-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CYW181-01SX; W181-52G; W181-03SZ;
Introduction Date: August 27, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-181M-01LFT 760684-181M-01LFT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 181M-01LFT
Bus Interface CMOS CMOS; CMOS
Package Type Reel package Surface Mount
Frequency 75 MHz 75 MHz
Unlock Full Specs
to access all available technical data