The 813N252I -09 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The device contains two internal frequency multiplication stages that are cascaded in series. The first stage is a VCXO PLL that is optimized to provide reference clock jitter attenuation. The second stage is a FemtoClock® frequency multiplier that provides the low jitter, high frequency Ethernet output clock that easily meets Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The VCXO requires the use of an external, inexpensive pullable crystal. The VCXO uses external passive loop filter components which allows configuration of the PLL loop bandwidth and damping characteristics. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 813N252BKI-09LF |
| Product Name | VCXO Jitter Attenuator & Femtoclock Multiplier |
| Bus Interface | LVPECL; LVPECL |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 3.3 volts |