Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 843252AGLFT

Description
The 843252 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins ( SELA [1:0], SELB [1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843252 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843252 is packaged in a small 16-pin TSSOP package.
Request a Quote Datasheet
Description
The 843252 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins ( SELA [1:0], SELB [1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843252 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843252 is packaged in a small 16-pin TSSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer - 843252AGLFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
843252AGLFT
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 843252AGLFT
The 843252 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins ( SELA [1:0], SELB [1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843252 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843252 is packaged in a small 16-pin TSSOP package.

The 843252 is a 2 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins ( SELA [1:0], SELB [1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 843252 IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843252 is packaged in a small 16-pin TSSOP package.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLFT - 766322-843252AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLFT
766322-843252AGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLFT 766322-843252AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766322-843252AGLFT Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 625MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 843252 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 843252AGT; 843252AG; 843252AGLF; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766322-843252AGLFT
Series: FemtoClock
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 625MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 843252
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 843252AGT; 843252AG; 843252AGLF;
Introduction Date: April 15, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 843252AGLFT 766322-843252AGLFT
Product Name FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLFT
Bus Interface LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 61.25 to 680 MHz 625 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - 336-2451-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
4 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details