Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776409-843202AYILFT
Series: FemtoClock
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 170MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Clock, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 843202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 843202AYIT; 843202AYI; 843202AYILF;
Introduction Date: April 18, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC SYNTHESIZER 680MHZ 32-LQFP / Clock Generator 19.44MHz to 25MHz-IN 170MHz-OUT 32-Pin TQFP T/R Product overview: 843202AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MHZ, 19.44MHz, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 680MHZ, 19.44MHz, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843202AYILFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776409-843202AYILFT | 728-843202AYILFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843202AYILFT | 680MHZ 19.44MHz 25MHz Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL |
| Package Type | Surface Mount | Reel package |