Integrated Device Technology Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S102EGILF

Description
The 841S102I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S102I is available in a lead-free package.
Request a Quote Datasheet
Description
The 841S102I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S102I is available in a lead-free package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer - 841S102EGILF - Integrated Device Technology
San Jose, CA, USA
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer
841S102EGILF
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S102EGILF
The 841S102I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S102I is available in a lead-free package.

The 841S102I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S102I is available in a lead-free package.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 841S102EGILF - 807501-841S102EGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 841S102EGILF
807501-841S102EGILF
Clock/Timing - Clock/Timing - Application Specific - 841S102EGILF 807501-841S102EGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807501-841S102EGILF Packaging: Tube Mounting Style: SMD Frequency - Max: 100MHz Number of Circuits: 1 Input: Crystal Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS841S102

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807501-841S102EGILF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: Crystal
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS841S102

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 841S102EGILF 807501-841S102EGILF
Product Name Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer Clock/Timing - Clock/Timing - Application Specific - 841S102EGILF
Bus Interface HCSL HCSL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers