Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-4DCGI8 2308A-4DCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805932-2308A-4DCGI8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-4
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805932-2308A-4DCGI8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-4DCGI8
805932-2308A-4DCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-4DCGI8 805932-2308A-4DCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805932-2308A-4DCGI8 Packaging: Reel Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT2308-4

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805932-2308A-4DCGI8
Packaging: Reel
Type: Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133.3MHz
Number of Circuits: 1
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT2308-4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805932-2308A-4DCGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-4DCGI8
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details