Integrated Device Technology Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 83PN128AKILF

Description
The 83PN128I is a programmable LVPECL synthesizer that can be used for frequency conversions. The device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. Oscillator-level performance is maintained with IDT 's 4th Generation FemtoClock® NG PLL technology, which delivers low rms phase jitter. The 83PN128I defaults to 161.132813MHz output using a 156.25MHz input with 2 select pins floating (pulled up with internal pullup resistors) but can also be set to 4 different frequency multiplier settings to support a wide variety of applications. The below table shows some of the more common application settings.
Datasheet
Description
The 83PN128I is a programmable LVPECL synthesizer that can be used for frequency conversions. The device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. Oscillator-level performance is maintained with IDT 's 4th Generation FemtoClock® NG PLL technology, which delivers low rms phase jitter. The 83PN128I defaults to 161.132813MHz output using a 156.25MHz input with 2 select pins floating (pulled up with internal pullup resistors) but can also be set to 4 different frequency multiplier settings to support a wide variety of applications. The below table shows some of the more common application settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer - 83PN128AKILF - Integrated Device Technology
San Jose, CA, USA
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
83PN128AKILF
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 83PN128AKILF
The 83PN128I is a programmable LVPECL synthesizer that can be used for frequency conversions. The device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. Oscillator-level performance is maintained with IDT 's 4th Generation FemtoClock® NG PLL technology, which delivers low rms phase jitter. The 83PN128I defaults to 161.132813MHz output using a 156.25MHz input with 2 select pins floating (pulled up with internal pullup resistors) but can also be set to 4 different frequency multiplier settings to support a wide variety of applications. The below table shows some of the more common application settings.

The 83PN128I is a programmable LVPECL synthesizer that can be used for frequency conversions. The device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. Oscillator-level performance is maintained with IDT 's 4th Generation FemtoClock® NG PLL technology, which delivers low rms phase jitter. The 83PN128I defaults to 161.132813MHz output using a 156.25MHz input with 2 select pins floating (pulled up with internal pullup resistors) but can also be set to 4 different frequency multiplier settings to support a wide variety of applications. The below table shows some of the more common application settings.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 83PN128AKILF
Product Name Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A07980-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPWRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details