Integrated Device Technology Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120... | |
| The F1455 is a High-Gain / High-Linearity 1400 MHz to 2300 MHz TX Variable Gain Amplifier used in transmitter applications. The F1455 TX VGA provides 32 dB maximum gain with... | |
| The IDT F0480 RF VGA featuring Glitch-Free™ and Zero-Distortion™ technologies greatily reduces attenuation overshoot during attenuation state changes and provides +41 dBm OIP3 performance across a very wide bandwidth of... | |
| The IDT F1200 low noise digital IF VGA featuring FlatNoise™ technology is ideal for commercial radio systems with very high SNR requirements. Its extremely low distortion makes the device very... | |
| The IDT F1240 IF VGA featuring FlatNoise™ technology improves system SNR , especially at lower gain settings. By keeping both IP3O & NF flat while gain is backed off, the... | |
| The IDT F1241 IF VGA featuring FlatNoise™ technology improves system SNR , especially at lower gain settings. By keeping both IP3O & NF flat while gain is backed off, the... |