Integrated Device Technology Clock and Timing IC 87946AYILFT

Description
IC CLOCK GENERATOR 32-LQFP / Clock Divider 10-OUT 2-IN 1:3/1:3/1:4 32-Pin TQFP T/R Product overview: 87946AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87946AYILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 32-LQFP / Clock Divider 10-OUT 2-IN 1:3/1:3/1:4 32-Pin TQFP T/R Product overview: 87946AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87946AYILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-87946AYILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-87946AYILFT
Clock and Timing IC 728-87946AYILFT
IC CLOCK GENERATOR 32-LQFP / Clock Divider 10-OUT 2-IN 1:3/1:3/1:4 32-Pin TQFP T/R Product overview: 87946AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87946AYILFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32-LQFP / Clock Divider 10-OUT 2-IN 1:3/1:3/1:4 32-Pin TQFP T/R Product overview: 87946AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87946AYILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87946AYILFT - 776428-87946AYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87946AYILFT
776428-87946AYILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87946AYILFT 776428-87946AYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776428-87946AYILFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: No Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: 87946 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 87946AYI; 87946AYIT; 87946AYILF; 87946I-147; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776428-87946AYILFT
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 150MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: No
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 87946
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 87946AYI; 87946AYIT; 87946AYILF; 87946I-147;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-87946AYILFT 776428-87946AYILFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87946AYILFT
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Reel package Surface Mount
Frequency 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data