Integrated Device Technology Clock Buffers 501MLFT

Description
Timing, Clock Buffer
Request a Quote Datasheet
Description
Timing, Clock Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - 2177832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2177832P
Clock Buffers 2177832P
Timing, Clock Buffer

Timing, Clock Buffer

Supplier's Site
Clock Buffers - 2177832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2177832
Clock Buffers 2177832
Timing, Clock Buffer

Timing, Clock Buffer

Supplier's Site
Clock Buffers - 2177831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2177831
Clock Buffers 2177831
Timing, Clock Buffer

Timing, Clock Buffer

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MLFT
763841-501MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MLFT 763841-501MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763841-501MLFT Series: LOCO Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 501 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3N501DR2G; NB3N501DG; 501MT; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwa Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763841-501MLFT
Series: LOCO
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.25 V
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: 501
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NB3N501DR2G; NB3N501DG; 501MT;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwa
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2177832P 2177832 763841-501MLFT
Product Name Clock Buffers Clock Buffers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MLFT
Device Type Clock Driver Clock Driver Clock Generator
Package Type SOIC; SOIC SOIC; Soic Surface Mount
Frequency 50 MHz 160 MHz
Operating Temperature 0.0 C (32 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers