Integrated Device Technology FemtoClock Crystal-to-LVHSTL Frequency Synthesizer 8422002AGI-07LF

Description
The 8422002I-07 is a 2 output LVHSTL Synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz and 53.125MHz. The 8422002I-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Fibre Channel jitter requirements. The 8422002I-07 is packaged in a 20-pin TSSOP , EPad package.
Datasheet
Description
The 8422002I-07 is a 2 output LVHSTL Synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz and 53.125MHz. The 8422002I-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Fibre Channel jitter requirements. The 8422002I-07 is packaged in a 20-pin TSSOP , EPad package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVHSTL Frequency Synthesizer - 8422002AGI-07LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVHSTL Frequency Synthesizer
8422002AGI-07LF
FemtoClock Crystal-to-LVHSTL Frequency Synthesizer 8422002AGI-07LF
The 8422002I-07 is a 2 output LVHSTL Synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz and 53.125MHz. The 8422002I-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Fibre Channel jitter requirements. The 8422002I-07 is packaged in a 20-pin TSSOP , EPad package.

The 8422002I-07 is a 2 output LVHSTL Synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz and 53.125MHz. The 8422002I-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Fibre Channel jitter requirements. The 8422002I-07 is packaged in a 20-pin TSSOP , EPad package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8422002AGI-07LF
Product Name FemtoClock Crystal-to-LVHSTL Frequency Synthesizer
Bus Interface HSTL; LVHSTL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266742-SI51218-A10976-GMR - Win Source Electronics
Specs
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
Supply Voltage 2.25 to 3.63 volts
View Details
4 suppliers