Integrated Device Technology Crystal-to-LVPECL/LVDS Clock Synthesizer 849S625BYILF

Description
The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a fully RoHS compliant 48-lead TQFP , E-Pad package.
Datasheet
Description
The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a fully RoHS compliant 48-lead TQFP , E-Pad package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-LVPECL/LVDS Clock Synthesizer - 849S625BYILF - Integrated Device Technology
San Jose, CA, USA
Crystal-to-LVPECL/LVDS Clock Synthesizer
849S625BYILF
Crystal-to-LVPECL/LVDS Clock Synthesizer 849S625BYILF
The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a fully RoHS compliant 48-lead TQFP , E-Pad package.

The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a fully RoHS compliant 48-lead TQFP , E-Pad package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 849S625BYILF
Product Name Crystal-to-LVPECL/LVDS Clock Synthesizer
Bus Interface LVPECL; LVDS; LVDS,LVPECL
Package Type Surface Mount; PTQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1 - 866192-CDCEL913IPWRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; 14-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Clock and Timing IC - 763-SI52112-A1-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tray
Supply Voltage 2.97 to 3.63 volts
View Details
4 suppliers