Integrated Device Technology FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840001AK-34LFT

Description
The 840001-34 is a two output LVCMOS / LVTTL Synthesizer. One output is the LVCMOS / LVTTL main synthesized clock output (Q) and one output is a three-state LVCMOS / LVTTL reference clock (REF_OUT) output at the frequency of the crystal oscillator. The device can accept crystals from 15.3125MHz to 42.67MHz and can synthesize outputs from 81.67MHz to 213.33MHz. The 840001-34 is packaged in a 3mm x 3mm 16-pin VFQFN , making it ideal for use on space constrained boards..
Request a Quote Datasheet
Description
The 840001-34 is a two output LVCMOS / LVTTL Synthesizer. One output is the LVCMOS / LVTTL main synthesized clock output (Q) and one output is a three-state LVCMOS / LVTTL reference clock (REF_OUT) output at the frequency of the crystal oscillator. The device can accept crystals from 15.3125MHz to 42.67MHz and can synthesize outputs from 81.67MHz to 213.33MHz. The 840001-34 is packaged in a 3mm x 3mm 16-pin VFQFN , making it ideal for use on space constrained boards..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer - 840001AK-34LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
840001AK-34LFT
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840001AK-34LFT
The 840001-34 is a two output LVCMOS / LVTTL Synthesizer. One output is the LVCMOS / LVTTL main synthesized clock output (Q) and one output is a three-state LVCMOS / LVTTL reference clock (REF_OUT) output at the frequency of the crystal oscillator. The device can accept crystals from 15.3125MHz to 42.67MHz and can synthesize outputs from 81.67MHz to 213.33MHz. The 840001-34 is packaged in a 3mm x 3mm 16-pin VFQFN , making it ideal for use on space constrained boards..

The 840001-34 is a two output LVCMOS / LVTTL Synthesizer. One output is the LVCMOS / LVTTL main synthesized clock output (Q) and one output is a three-state LVCMOS / LVTTL reference clock (REF_OUT) output at the frequency of the crystal oscillator. The device can accept crystals from 15.3125MHz to 42.67MHz and can synthesize outputs from 81.67MHz to 213.33MHz. The 840001-34 is packaged in a 3mm x 3mm 16-pin VFQFN , making it ideal for use on space constrained boards..

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840001AK-34LFT
052902-840001AK-34LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840001AK-34LFT 052902-840001AK-34LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052902-840001AK-34LF T Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 213.33MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052902-840001AK-34LFT
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 213.33MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 840001AK-34LFT 052902-840001AK-34LFT
Product Name FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840001AK-34LFT
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; VFQFPN Surface Mount; 16-VFQFPN (3x3)
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.46 volts
Frequency 81.67 to 213 MHz 213 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332AD09967-GM3 - Acme Chip Technology Co., Limited
Specs
Device Type Yes; Clock Generator
Bus Interface 1
View Details
3 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers