Integrated Device Technology Jitter Attenuator & Femtoclock NG Multiplier 813N322CKI-02LFT

Description
The 813N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 813N322I -02 is a PLL based synchronous multiplier that is optimized for Ethernet to SONET / PDH clock jitter attenuation and frequency translation. The 813N322I -02 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter requirements. This VCXO technology simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 10Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.
Datasheet
Description
The 813N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 813N322I -02 is a PLL based synchronous multiplier that is optimized for Ethernet to SONET / PDH clock jitter attenuation and frequency translation. The 813N322I -02 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter requirements. This VCXO technology simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 10Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuator & Femtoclock NG Multiplier - 813N322CKI-02LFT - Integrated Device Technology
San Jose, CA, USA
Jitter Attenuator & Femtoclock NG Multiplier
813N322CKI-02LFT
Jitter Attenuator & Femtoclock NG Multiplier 813N322CKI-02LFT
The 813N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 813N322I -02 is a PLL based synchronous multiplier that is optimized for Ethernet to SONET / PDH clock jitter attenuation and frequency translation. The 813N322I -02 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter requirements. This VCXO technology simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 10Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.

The 813N322I -02 device uses IDT 's fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 813N322I -02 is a PLL based synchronous multiplier that is optimized for Ethernet to SONET / PDH clock jitter attenuation and frequency translation. The 813N322I -02 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter requirements. This VCXO technology simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 10Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 813N322CKI-02LFT
Product Name Jitter Attenuator & Femtoclock NG Multiplier
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers