Integrated Device Technology FemtoClock Crystal-to-LVDS Clock Generator 844201BG-45LFT

Description
The 844201-45 is a PCI Express® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 844201-45 is a PCI Express® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Clock Generator - 844201BG-45LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Clock Generator
844201BG-45LFT
FemtoClock Crystal-to-LVDS Clock Generator 844201BG-45LFT
The 844201-45 is a PCI Express® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 844201-45 is a PCI Express® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 844201BG-45LFT
Product Name FemtoClock Crystal-to-LVDS Clock Generator
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details