Integrated Device Technology FemtoClock NG QUAD Universal Frequency Translator 8T49N445-999ASGI

Description
The IDT8T49N445I is a quad PLL with FemtoClock® NG technology. The IDT8T49N445I integrates low phase noise Frequency Translation / Synthesizer and jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N445I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator
Datasheet
Description
The IDT8T49N445I is a quad PLL with FemtoClock® NG technology. The IDT8T49N445I integrates low phase noise Frequency Translation / Synthesizer and jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N445I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG QUAD Universal Frequency Translator - 8T49N445-999ASGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG QUAD Universal Frequency Translator
8T49N445-999ASGI
FemtoClock NG QUAD Universal Frequency Translator 8T49N445-999ASGI
The IDT8T49N445I is a quad PLL with FemtoClock® NG technology. The IDT8T49N445I integrates low phase noise Frequency Translation / Synthesizer and jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency. Each PLL of IDT8T49N445I has three operating modes to support a very broad spectrum of applications:Frequen cy Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator

The IDT8T49N445I is a quad PLL with FemtoClock® NG technology. The IDT8T49N445I integrates low phase noise Frequency Translation / Synthesizer and jitter attenuation. It includes alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks may be used as the source for the output frequency.

Each PLL of IDT8T49N445I has three operating modes to support a very broad spectrum of applications:Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N445-999ASGI
Product Name FemtoClock NG QUAD Universal Frequency Translator
Bus Interface LVPECL; LVDS; LVPECL,LVDS
Package Type Surface Mount; CABGA
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505DG4 - Texas Instruments
Specs
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
Frequency 200 MHz
View Details
7 suppliers
Clock and Timing IC - 763-SI52202-A01BGMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 1.8 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
6 suppliers