Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVPECL/ LVCMOS Frequency Synthesizer 843001CGI-23LF

Description
The 843001I-23 is a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communication applications. The dual crystal interface allows the synthesizer to support up to three communication standards in a given application (i.e. SONET with a 19.44MHz crystal, 1Gb/10Gb Ethernet and Fibre Channel using a 25MHz crystal). The RMS phase jitter performance is typically less than 1ps, thus making the device acceptable for use in demanding applications such as OC48 SONET , GbE/10Gb Ethernet and SAN applications. The 843001I-23 is packaged in a small 24-pin TSSOP , E-Pad package.
Datasheet
Description
The 843001I-23 is a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communication applications. The dual crystal interface allows the synthesizer to support up to three communication standards in a given application (i.e. SONET with a 19.44MHz crystal, 1Gb/10Gb Ethernet and Fibre Channel using a 25MHz crystal). The RMS phase jitter performance is typically less than 1ps, thus making the device acceptable for use in demanding applications such as OC48 SONET , GbE/10Gb Ethernet and SAN applications. The 843001I-23 is packaged in a small 24-pin TSSOP , E-Pad package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVPECL/ LVCMOS Frequency Synthesizer - 843001CGI-23LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVPECL/ LVCMOS Frequency Synthesizer
843001CGI-23LF
FemtoClock Crystal/LVCMOS-to-LVPECL/ LVCMOS Frequency Synthesizer 843001CGI-23LF
The 843001I-23 is a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communication applications. The dual crystal interface allows the synthesizer to support up to three communication standards in a given application (i.e. SONET with a 19.44MHz crystal, 1Gb/10Gb Ethernet and Fibre Channel using a 25MHz crystal). The RMS phase jitter performance is typically less than 1ps, thus making the device acceptable for use in demanding applications such as OC48 SONET , GbE/10Gb Ethernet and SAN applications. The 843001I-23 is packaged in a small 24-pin TSSOP , E-Pad package.

The 843001I-23 is a highly versatile, low phase noise LVPECL / LVCMOS Synthesizer which can generate low jitter reference clocks for a variety of communication applications. The dual crystal interface allows the synthesizer to support up to three communication standards in a given application (i.e. SONET with a 19.44MHz crystal, 1Gb/10Gb Ethernet and Fibre Channel using a 25MHz crystal). The RMS phase jitter performance is typically less than 1ps, thus making the device acceptable for use in demanding applications such as OC48 SONET , GbE/10Gb Ethernet and SAN applications. The 843001I-23 is packaged in a small 24-pin TSSOP , E-Pad package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843001CGI-23LF
Product Name FemtoClock Crystal/LVCMOS-to-LVPECL/ LVCMOS Frequency Synthesizer
Bus Interface LVPECL; LVCMOS,LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28346ZC-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
10 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers