Integrated Device Technology FemtoClock Crystal-to-LVDS Frequency Synthesizer 844008AYI-01LF

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE reference clock frequencies and is a member of the HiPerClocksTM family of high performance clock solutions from IDT . Using a 25MHz parallel resonant crystal, the following frequencies can be generated based on the F_SEL pin: 125MHz or 156.25MHz. The 844008I-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting GbE/10GbE jitter requirements. The 844008I-01 is packaged in a 32-pin TQFP or 32 VFQFN packages.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE reference clock frequencies and is a member of the HiPerClocksTM family of high performance clock solutions from IDT . Using a 25MHz parallel resonant crystal, the following frequencies can be generated based on the F_SEL pin: 125MHz or 156.25MHz. The 844008I-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting GbE/10GbE jitter requirements. The 844008I-01 is packaged in a 32-pin TQFP or 32 VFQFN packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Frequency Synthesizer - 844008AYI-01LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Frequency Synthesizer
844008AYI-01LF
FemtoClock Crystal-to-LVDS Frequency Synthesizer 844008AYI-01LF
Alternative Products NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE reference clock frequencies and is a member of the HiPerClocksTM family of high performance clock solutions from IDT . Using a 25MHz parallel resonant crystal, the following frequencies can be generated based on the F_SEL pin: 125MHz or 156.25MHz. The 844008I-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting GbE/10GbE jitter requirements. The 844008I-01 is packaged in a 32-pin TQFP or 32 VFQFN packages.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)

The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE reference clock frequencies and is a member of the HiPerClocksTM family of high performance clock solutions from IDT . Using a 25MHz parallel resonant crystal, the following frequencies can be generated based on the F_SEL pin: 125MHz or 156.25MHz. The 844008I-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting GbE/10GbE jitter requirements. The 844008I-01 is packaged in a 32-pin TQFP or 32 VFQFN packages.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 844008AYI-01LF
Product Name FemtoClock Crystal-to-LVDS Frequency Synthesizer
Bus Interface LVDS; LVDS
Package Type Surface Mount; PTQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
3 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08943-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers