Integrated Device Technology Crystal-to-LVPECL Clock Synthesizer 843156AKILFT

Description
The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The 843156I operates at full 3.3V and 2.5V, or mixed 3.3V/2.5V operating supplies and is available in a fully RoHS compliant 32-lead VFQFN package.
Datasheet
Description
The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The 843156I operates at full 3.3V and 2.5V, or mixed 3.3V/2.5V operating supplies and is available in a fully RoHS compliant 32-lead VFQFN package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-LVPECL Clock Synthesizer - 843156AKILFT - Integrated Device Technology
San Jose, CA, USA
Crystal-to-LVPECL Clock Synthesizer
843156AKILFT
Crystal-to-LVPECL Clock Synthesizer 843156AKILFT
The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The 843156I operates at full 3.3V and 2.5V, or mixed 3.3V/2.5V operating supplies and is available in a fully RoHS compliant 32-lead VFQFN package.

The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The 843156I operates at full 3.3V and 2.5V, or mixed 3.3V/2.5V operating supplies and is available in a fully RoHS compliant 32-lead VFQFN package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843156AKILFT
Product Name Crystal-to-LVPECL Clock Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A06866-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
7 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers