Integrated Device Technology Datasheets for IC Power Supplies
IC power supplies are manufactured as integrated circuits.
IC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Flexible output current capabilities are key to address modern multi core SoC solutions with a variety of different skews. The IDT P9148 distributed power units ( DPU ) operate as... | |
| Flexible output current capabilities are key to address modern multi-core SoC solutions with a variety of different skews. The IDT P9147 distributed power units ( DPU ) operate as additional... | |
| IDT 's ZSPM1025A single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance... | |
| IDT 's ZSPM1025C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance... | |
| IDT 's ZSPM1025D single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 25A Power Block OKLP -X/25 and provides a quick route to proven, high-performance... | |
| IDT 's ZSPM1035A single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance... | |
| IDT 's ZSPM1035C single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance... | |
| IDT 's ZSPM1035D single-phase digital PWM controller is optimally configured for use with the Murata Power Solutions 35A Power Block OKLP -X/35 and provides a quick route to proven, high-performance... | |
| The IDT P9030 is a highly-integrated single-chip Qi standard-compliant wireless power transmitter IC for power transmitter design A1. The device operates with a 19V adapter, and supplies an integrated half-bridge... | |
| The IDT P9120 is a fully integrated multi-purpose power management IC designed to provide three programmable voltage rails from a single 5V or 3.3V input rail with high efficiency and... | |
| The IDT P9122 is a fully integrated multi-purpose power management IC designed to provide two programmable voltage rails from a single 5V or 3.3V input rail with high efficiency and... | |
| The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to... | |
| The P8300 is a highly-integrated, highly-configurable, dual-input PMIC that addresses multiple applications (3.3 V / 5 V, 12 V), and offers scalable power on two rails using external power FETs. | |
| The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with... | |
| The P9036B is a highly-integrated WPC -compliant wireless power transmitter IC for power transmitter WPC design TX -A6 which meets the requirements for compliance with the WPC1 .1 standard. The... | |
| The P9038 is a WPC -compliant Wireless Power Transmitter for A5 and A11 designs operating from 5V supplies conforming with WPC Specification 1.1.2. Operating in the WPC -compliant mode, the... | |
| The P9235A is a 5 W, 21 V guided positioning magnetic induction wireless power transmitter product supporting WPC ’s A5/A11 coil configurations. The system-on-chip integrates a power controller, micro-controller, foreign... | |
| The ZSPM1000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The... | |
| The ZSPM1005 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous step-down converter in a single-rail and single-phase configuration. The... | |
| The ZSPM1063 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and single-phase configuration. The... | |
| The ZSPM1363 is a configurable true-digital dualphase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and dual-phase configuration. The... | |
| The ZSPM2000 is a configurable true-digital single-phase PWM controller for high-current, non-isolated DC / DC supplies. The ZSPM2000 includes a high-speed MOSFET driver for a synchronous step-down converter in a... | |
| The ZSPM4011B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components,... | |
| The ZSPM4012B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components,... | |
| The ZSPM4013B is a DC / DC synchronous switching regulator with fully integrated power switches, internal compensation, and full fault protection. The 1MHz switching frequency enables using small filter components,... | |
| ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for... |