Integrated Device Technology Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer 841S012DKILFT

Description
The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout buffer solutions. The device supports ±0.25% center-spread, and -0.5% down-spread clocking with two spread select pins ( SSC [1:0]). The VCO operates at a frequency of 2GHz. The device has three output banks: Bank A with two 100MHz – 250MHz HCSL outputs; Bank B with seven 33.33MHz – 200MHz LVCMOS / LVTTL outputs; and Bank C with one 33.33MHz – 200MHz LVCMOS / LVTTL output. All Banks A, B and C have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low jitter characteristic of the 841S012DI makes it an ideal clock source for PCIe, sRIO and Gigabit Ethernet applications. Designed for networking and industrial applications, the 841S012DI can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet
Description
The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout buffer solutions. The device supports ±0.25% center-spread, and -0.5% down-spread clocking with two spread select pins ( SSC [1:0]). The VCO operates at a frequency of 2GHz. The device has three output banks: Bank A with two 100MHz – 250MHz HCSL outputs; Bank B with seven 33.33MHz – 200MHz LVCMOS / LVTTL outputs; and Bank C with one 33.33MHz – 200MHz LVCMOS / LVTTL output. All Banks A, B and C have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low jitter characteristic of the 841S012DI makes it an ideal clock source for PCIe, sRIO and Gigabit Ethernet applications. Designed for networking and industrial applications, the 841S012DI can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer - 841S012DKILFT - Integrated Device Technology
San Jose, CA, USA
Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer
841S012DKILFT
Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer 841S012DKILFT
The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout buffer solutions. The device supports ±0.25% center-spread, and -0.5% down-spread clocking with two spread select pins ( SSC [1:0]). The VCO operates at a frequency of 2GHz. The device has three output banks: Bank A with two 100MHz – 250MHz HCSL outputs; Bank B with seven 33.33MHz – 200MHz LVCMOS / LVTTL outputs; and Bank C with one 33.33MHz – 200MHz LVCMOS / LVTTL output. All Banks A, B and C have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low jitter characteristic of the 841S012DI makes it an ideal clock source for PCIe, sRIO and Gigabit Ethernet applications. Designed for networking and industrial applications, the 841S012DI can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout buffer solutions. The device supports ±0.25% center-spread, and -0.5% down-spread clocking with two spread select pins ( SSC [1:0]). The VCO operates at a frequency of 2GHz. The device has three output banks: Bank A with two 100MHz – 250MHz HCSL outputs; Bank B with seven 33.33MHz – 200MHz LVCMOS / LVTTL outputs; and Bank C with one 33.33MHz – 200MHz LVCMOS / LVTTL output.

All Banks A, B and C have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low jitter characteristic of the 841S012DI makes it an ideal clock source for PCIe, sRIO and Gigabit Ethernet applications. Designed for networking and industrial applications, the 841S012DI can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 841S012DKILFT
198318-841S012DKILFT
Clock/Timing - Clock/Timing - Application Specific - 841S012DKILFT 198318-841S012DKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198318-841S012DKILFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVTTL Main Purpose: Ethernet, PCI Express (PCIe), sRIO Family Name: 841S012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): 841S012DKILF; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198318-841S012DKILFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL, LVCMOS, LVTTL
Main Purpose: Ethernet, PCI Express (PCIe), sRIO
Family Name: 841S012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-VFQFPN (8x8)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): 841S012DKILF;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 841S012DKILFT 198318-841S012DKILFT
Product Name Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer Clock/Timing - Clock/Timing - Application Specific - 841S012DKILFT
Bus Interface HCSL,LVCMOS,LVTTL CMOS; TTL; HCSL, LVCMOS, LVTTL
Package Type Surface Mount; VFQFPN Surface Mount; 56-VFQFPN (8x8)
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 25 to 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details