Integrated Device Technology Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. | |
| The 74CBTLV16212 provides a set of 24 high-speed switches for bus exchanging and switching with low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16212 operates... | |
| The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at... | |
| The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C... | |
| The 74CBTLV3244 octal bus switch has standard 244 pinouts and is designed for asynchronous communication between data buses. Sets of four switches are controlled by one output Enable ( OE... | |
| The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch... | |
| The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. | |
| The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as... | |
| The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C... | |
| The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The... | |
| The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is... | |
| The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through... | |
| The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal... | |
| The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation... | |
| The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245... | |
| The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low... | |
| The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low... | |
| The QS32X2245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The QS32X2245 includes internal 25 ohm resistors to reduce reflection noise in high... | |
| The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to... | |
| The QS32X861 provides two sets of ten high-speed CMOS TTLcompatible bus switches. The low ON resistance of the QS32X861 allows inputs to be connected to outputs without adding propagation delay... | |
| The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control... | |
| The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS32XVH384 HotSwitch is a high bandwidth, 20-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Four banks of five switches are... | |
| The QS3306A provides a set of two high-speed low resistance (3 ohm typical) CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. Individual... | |
| The QS3383 provides ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3383 allows inputs to be connected to outputs without adding propagation delay and without... | |
| The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation... | |
| The QS3390 provides a 16:8 multiplexer logic switch. The low ON resistance (5 ohm) of the QS3390 allows inputs to be connected to the outputs without adding propagation delay and... | |
| The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs... | |
| The QS34XVH245 HotSwitch is a high bandwidth 32-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation... | |
| The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation... | |
| The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned... | |
| The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero... | |
| The QS3VH16233 HotSwitch is a 32-bit to 16-bit high bandwidth bus switch, which can multiplex or demultiplex data. The QS3VH16233 has very low ON resistance, resulting in under 250ps propagation... | |
| The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination... | |
| The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. | |
| The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be... | |
| The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are... | |
| The QS3VH861 HotSwitch with 10-bit flow-through pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination... | |
| The QS3VH862 HotSwitch with 10-bit active high and low enable is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. | |
| The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A110 is a high-performance CMOS two-channel 5PST switch with 3-state outputs. The QS4A110 , with 1.8GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A201 is a high-performance CMOS two-by-two analog cross point switch. This device provides two sets of five high-speed CMOS switches providing "cross point" connection between inputs and outputs. The... | |
| The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching,... | |
| The QS4A210 is a high-performance CMOS two-channel SP4T multiplexer/ demultiplexer with individual enables. The QS4A210 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A215 is a high-performance CMOS six-channel multiplexer/ demultiplexer with individual enables. The QS4A215 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecom... |