Integrated Device Technology Programmable FemtoClock NG LVPECL/LVDS Clock Generator with 8-Outputs 8T49N008A-000NLGI

Description
The 8T49N008I is an eight output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N008I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Frequency Selection Table (Table 3) and are programmed via I2C interface. The four predefined frequencies are selected in the user application by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's 4TH Generation FemtoClock® NG PLL technology, which delivers sub-0.5ps RMS phase jitter.
Datasheet
Description
The 8T49N008I is an eight output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N008I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Frequency Selection Table (Table 3) and are programmed via I2C interface. The four predefined frequencies are selected in the user application by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's 4TH Generation FemtoClock® NG PLL technology, which delivers sub-0.5ps RMS phase jitter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable FemtoClock NG LVPECL/LVDS Clock Generator with 8-Outputs - 8T49N008A-000NLGI - Integrated Device Technology
San Jose, CA, USA
Programmable FemtoClock NG LVPECL/LVDS Clock Generator with 8-Outputs
8T49N008A-000NLGI
Programmable FemtoClock NG LVPECL/LVDS Clock Generator with 8-Outputs 8T49N008A-000NLGI
The 8T49N008I is an eight output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N008I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Frequency Selection Table (Table 3) and are programmed via I2C interface. The four predefined frequencies are selected in the user application by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's 4TH Generation FemtoClock® NG PLL technology, which delivers sub-0.5ps RMS phase jitter.

The 8T49N008I is an eight output Clock Generator with selectable LVDS or LVPECL outputs. The 8T49N008I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Frequency Selection Table (Table 3) and are programmed via I2C interface. The four predefined frequencies are selected in the user application by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's 4TH Generation FemtoClock® NG PLL technology, which delivers sub-0.5ps RMS phase jitter.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8T49N008A-000NLGI
Product Name Programmable FemtoClock NG LVPECL/LVDS Clock Generator with 8-Outputs
Device Type Clock Generator
Bus Interface LVPECL; LVDS; LVPECL,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-5HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28 - 916247-CY22388ZXC-28 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
2 suppliers
Application Specific Clock/Timing - CY28409OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers