Integrated Device Technology TSSOP Clock and Timing IC 91857AGLFT

Description
IC CLOCK DRIVER SSTL_2 48-TSSOP Product overview: 91857AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-91857AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK DRIVER SSTL_2 48-TSSOP Product overview: 91857AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-91857AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-91857AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-91857AGLFT
TSSOP Clock and Timing IC 728-91857AGLFT
IC CLOCK DRIVER SSTL_2 48-TSSOP Product overview: 91857AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-91857AGLFT can be used for catalog matching and distributor lookup.

IC CLOCK DRIVER SSTL_2 48-TSSOP Product overview: 91857AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-91857AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLFT
766469-91857AGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLFT 766469-91857AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766469-91857AGLFT Packaging: Reel package Type: Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Frequency - Max: 230MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 91857 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CY2SSTV857ZXC-32T; PCKV857ADGG,512; CY2SSTV857ZC-32; Introduction Date: July 11, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766469-91857AGLFT
Packaging: Reel package
Type: Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: LVCMOS
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 91857
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CY2SSTV857ZXC-32T; PCKV857ADGG,512; CY2SSTV857ZC-32;
Introduction Date: July 11, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-91857AGLFT 766469-91857AGLFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLFT
Bus Interface SSTL-2 SSTL; SSTL-2
Package Type Reel package Surface Mount
Frequency 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data