Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843021AGILF

Description
The 843021I is a Gigabit Ethernet Clock Generator. The 84302I uses a 25MHz crystal to synthesize 125MHz. The 843021I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843021I is a Gigabit Ethernet Clock Generator. The 84302I uses a 25MHz crystal to synthesize 125MHz. The 843021I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843021AGILF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843021AGILF
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843021AGILF
The 843021I is a Gigabit Ethernet Clock Generator. The 84302I uses a 25MHz crystal to synthesize 125MHz. The 843021I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843021I is a Gigabit Ethernet Clock Generator. The 84302I uses a 25MHz crystal to synthesize 125MHz. The 843021I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843021AGILF
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CDCE906R007PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers