Integrated Device Technology FemtoClock NG Differential-to-3.3V, 2.5V LVPECL Synthesizer 8N3PG10MBKI-062LF

Description
The 8N3PG10MBKI -062 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 100MHz is converted to 311.04MHz output. The device uses IDT ’s fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption.
Datasheet
Description
The 8N3PG10MBKI -062 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 100MHz is converted to 311.04MHz output. The device uses IDT ’s fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Differential-to-3.3V, 2.5V LVPECL Synthesizer - 8N3PG10MBKI-062LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Differential-to-3.3V, 2.5V LVPECL Synthesizer
8N3PG10MBKI-062LF
FemtoClock NG Differential-to-3.3V, 2.5V LVPECL Synthesizer 8N3PG10MBKI-062LF
The 8N3PG10MBKI -062 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 100MHz is converted to 311.04MHz output. The device uses IDT ’s fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption.

The 8N3PG10MBKI -062 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 100MHz is converted to 311.04MHz output. The device uses IDT ’s fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8N3PG10MBKI-062LF
Product Name FemtoClock NG Differential-to-3.3V, 2.5V LVPECL Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
7 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
Application Specific Clock/Timing - SI52111-A1-GM2R-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers