Integrated Device Technology LVCMOS Clock Generator 870919BRILFT

Description
The 870919I is an LVCMOS clock generator that uses an internal phase lock loop ( PLL ) for frequency multiplication and to lock the low-skew outputs to the selected reference clock. The device offers eight outputs. The PLL loop filter is completely internal and does not require external components. Several output configurations of the PLL feedback and a divide-by-2 (controlled by FREQ_SEL) allow applications to optimize frequency generation over a wide range of input reference frequencies. The PLL can also be disabled by the PLL_EN control signal to allow for low frequency or DC testing. The LOCK output asserts to indicate when phase-lock has been achieved. The 870919I device is a member of the HiperClocks family of high performance clock solutions from IDT .
Request a Quote Datasheet
Description
The 870919I is an LVCMOS clock generator that uses an internal phase lock loop ( PLL ) for frequency multiplication and to lock the low-skew outputs to the selected reference clock. The device offers eight outputs. The PLL loop filter is completely internal and does not require external components. Several output configurations of the PLL feedback and a divide-by-2 (controlled by FREQ_SEL) allow applications to optimize frequency generation over a wide range of input reference frequencies. The PLL can also be disabled by the PLL_EN control signal to allow for low frequency or DC testing. The LOCK output asserts to indicate when phase-lock has been achieved. The 870919I device is a member of the HiperClocks family of high performance clock solutions from IDT .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock Generator - 870919BRILFT - Integrated Device Technology
San Jose, CA, USA
LVCMOS Clock Generator
870919BRILFT
LVCMOS Clock Generator 870919BRILFT
The 870919I is an LVCMOS clock generator that uses an internal phase lock loop ( PLL ) for frequency multiplication and to lock the low-skew outputs to the selected reference clock. The device offers eight outputs. The PLL loop filter is completely internal and does not require external components. Several output configurations of the PLL feedback and a divide-by-2 (controlled by FREQ_SEL) allow applications to optimize frequency generation over a wide range of input reference frequencies. The PLL can also be disabled by the PLL_EN control signal to allow for low frequency or DC testing. The LOCK output asserts to indicate when phase-lock has been achieved. The 870919I device is a member of the HiperClocks family of high performance clock solutions from IDT .

The 870919I is an LVCMOS clock generator that uses an internal phase lock loop ( PLL ) for frequency multiplication and to lock the low-skew outputs to the selected reference clock. The device offers eight outputs. The PLL loop filter is completely internal and does not require external components. Several output configurations of the PLL feedback and a divide-by-2 (controlled by FREQ_SEL) allow applications to optimize frequency generation over a wide range of input reference frequencies. The PLL can also be disabled by the PLL_EN control signal to allow for low frequency or DC testing. The LOCK output asserts to indicate when phase-lock has been achieved. The 870919I device is a member of the HiperClocks family of high performance clock solutions from IDT .

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILFT - 1010435-870919BRILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILFT
1010435-870919BRILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILFT 1010435-870919BRILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010435-870919BRILFT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS PLL: Yes with Bypass Family Name: 870919 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 160MHz Alternative Parts (Cross-Reference): 870919BRILF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010435-870919BRILFT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
PLL: Yes with Bypass
Family Name: 870919
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 160MHz
Alternative Parts (Cross-Reference): 870919BRILF;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 870919BRILFT 1010435-870919BRILFT
Product Name LVCMOS Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS,LVTTL CMOS; LVCMOS
Package Type Surface Mount; QSOP; QSOP Surface Mount; 28-QSOP
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 336-4324-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details